STMicroelectronics 8V LDO Voltage Regulator IC L7908CD2T

Description
8V FIXED NEGATIVE REGULATOR, PSSO2, D2PAK-3 Product overview: L7908CD2T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L7908CD2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
8V FIXED NEGATIVE REGULATOR, PSSO2, D2PAK-3 Product overview: L7908CD2T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L7908CD2T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V LDO Voltage Regulator IC
699-L7908CD2T
8V LDO Voltage Regulator IC 699-L7908CD2T
8V FIXED NEGATIVE REGULATOR, PSSO2, D2PAK-3 Product overview: L7908CD2T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L7908CD2T can be used for catalog matching and distributor lookup.

8V FIXED NEGATIVE REGULATOR, PSSO2, D2PAK-3 Product overview: L7908CD2T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L7908CD2T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L7908CD2T - 1232381-L7908CD2T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7908CD2T
1232381-L7908CD2T
PMIC - PMIC - Voltage Regulators - Linear - L7908CD2T 1232381-L7908CD2T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232381-L7908CD2T Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 3 mA Output Current: 500 mA Output Voltage: -8.4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: D2PAK Max Input Voltage: -35 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 1.5 A Min Input Voltage: -35 V Max Operating Temperature: 150 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232381-L7908CD2T
Polarity: Negative
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 3 mA
Output Current: 500 mA
Output Voltage: -8.4 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: D2PAK
Max Input Voltage: -35 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 1.5 A
Min Input Voltage: -35 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L7908CD2T 1232381-L7908CD2T
Product Name 8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L7908CD2T
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; D2PAK Other; D2PAK
Output Voltage -8.4 volts 8.4 volts
IOUT 0.5000 amps 0.5000 amps
IQ 0.0030 amps 0.0030 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Gate Drivers - A6861KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ25896RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details