STMicroelectronics, Inc. -8V 1.5A Voltage Regulator IC L7908ACD2T-TR

Description
IC REG LINEAR -8V 1.5A D2PAK Product overview: L7908ACD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7908ACD2T-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -8V 1.5A D2PAK Product overview: L7908ACD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7908ACD2T-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-8V 1.5A Voltage Regulator IC
776-L7908ACD2T-TR
-8V 1.5A Voltage Regulator IC 776-L7908ACD2T-TR
IC REG LINEAR -8V 1.5A D2PAK Product overview: L7908ACD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7908ACD2T-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR -8V 1.5A D2PAK Product overview: L7908ACD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7908ACD2T-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L7908ACD2T-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L7908ACD2T-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7908ACD2T-TR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L7908ACD2T-TR - 778200-L7908ACD2T-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7908ACD2T-TR
778200-L7908ACD2T-TR
PMIC - PMIC - Voltage Regulators - Linear - L7908ACD2T-TR 778200-L7908ACD2T-TR
Win Source Part Number: 778200-L7908ACD2T-TR Operating Temperature Range: 0°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 1.5A Family Name: L7908AC Output Voltage: -8V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: D2PAK Voltage Input MAX: -35V Voltage Dropout (Maximum): 1.1V @ 1A (Typ) Alternative Parts (Cross-Reference): TS7908ACI C0; 5962-8987001XA; SG7908L-883B; SG7908T-883B; Introduction Date: November 02, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Win Source Part Number: 778200-L7908ACD2T-TR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1.5A
Family Name: L7908AC
Output Voltage: -8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: D2PAK
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.1V @ 1A (Typ)
Alternative Parts (Cross-Reference): TS7908ACI C0; 5962-8987001XA; SG7908L-883B; SG7908T-883B;
Introduction Date: November 02, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7908ACD2T-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7908ACD2T-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7908ACD2T-TR
IC REG LINEAR -8V 1.5A D2PAK

IC REG LINEAR -8V 1.5A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - L7908ACD2T-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7908ACD2T-TR
PMIC - Voltage Regulators - Linear L7908ACD2T-TR
IC REG LINEAR -8V 1.5A D2PAK

IC REG LINEAR -8V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L7908ACD2T-TR L7908ACD2T-TR-ND 778200-L7908ACD2T-TR L7908ACD2T-TR L7908ACD2T-TR
Product Name -8V 1.5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L7908ACD2T-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263
Output Voltage -8 volts -8 volts 8 volts -8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN -35 volts -35 volts
Unlock Full Specs
to access all available technical data