-5V LDO Regulator, 1.5A, TO-220, Through Hole Product overview: L7905CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7905CV can be used for catalog matching and distributor lookup.
TO220 voltage regulator,L7905CV -5V 1.5A
Manufacturer: STMicroelectronics
Win Source Part Number: 007586-L7905CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.4V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7905C
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.4V @ 1A (Typ)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): uA7952CKC; uA79M05CKCE3; LM7905CTAULF;
Introduction Date: November 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220
VOLTAGE REGULATOR NEG. VOLT 5V, TO-220 PKG
IC REG LINEAR -5V 1.5A TO220AB
IC REG LINEAR -5V 1.5A TO220AB
IC REG LINEAR -5V 1.5A TO220AB
60dB@(120Hz) 1.5A Fixed 5V Negative electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 5.0V 1.5A Negative
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7905CV | 2988615 | 007586-L7905CV | 497-1472-5-ND | 70013704 | L7905CV | L7905CV | L7905CV | L7905CV | L7905CV |
| Product Name | Through-Hole -5V 1.5A TO-220 LDO Voltage Regulator IC | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7905CV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | VOLTAGE REGULATOR NEG. VOLT 5V, TO-220 PKG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | TO-220 | |||
| Output Voltage | -5 volts | 5 volts | -5 volts | -5 volts | -5 volts | -5 volts | 5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts |