STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L7905CP L7905CP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070621-L7905CP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.4V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220FP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.4V @ 1A (Typ) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070621-L7905CP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.4V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220FP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.4V @ 1A (Typ) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L7905CP - 070621-L7905CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7905CP
070621-L7905CP
PMIC - PMIC - Voltage Regulators - Linear - L7905CP 070621-L7905CP
Manufacturer: STMicroelectronics Win Source Part Number: 070621-L7905CP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.4V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220FP Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.4V @ 1A (Typ) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 070621-L7905CP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.4V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.4V @ 1A (Typ)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-5V 1.5A TO-220 LDO Voltage Regulator IC
776-L7905CP
-5V 1.5A TO-220 LDO Voltage Regulator IC 776-L7905CP
-5V LDO Linear Voltage Regulator, 1.5A, TO-220 Product overview: L7905CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7905CP can be used for catalog matching and distributor lookup.

-5V LDO Linear Voltage Regulator, 1.5A, TO-220 Product overview: L7905CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7905CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7293-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7293-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7293-5-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220FP

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220FP

Buy Now Datasheet
STMICROELECTRONICS L7905CPFixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220FP-3 - 761-L7905CP - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS L7905CPFixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220FP-3
761-L7905CP
STMICROELECTRONICS L7905CPFixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220FP-3 761-L7905CP
STMICROELECTRONICS L7905CPFixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220FP-3

STMICROELECTRONICS L7905CPFixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220FP-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L7905CP
Linear Voltage Regulators L7905CP
Linear Voltage Regulators 5.0V 1.5A Negative

Linear Voltage Regulators 5.0V 1.5A Negative

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7905CP
PMIC - Voltage Regulators - Linear L7905CP
IC REG LINEAR -5V 1.5A TO220FP

IC REG LINEAR -5V 1.5A TO220FP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7905CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7905CP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7905CP
IC REG LINEAR -5V 1.5A TO220FP

IC REG LINEAR -5V 1.5A TO220FP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L7905CP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L7905CP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7905CP
IC REG LINEAR -5V 1.5A TO220FP

IC REG LINEAR -5V 1.5A TO220FP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 070621-L7905CP 776-L7905CP 497-7293-5-ND 761-L7905CP L7905CP L7905CP L7905CP L7905CP
Product Name PMIC - PMIC - Voltage Regulators - Linear - L7905CP -5V 1.5A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators STMICROELECTRONICS L7905CPFixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220FP-3 Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Polarity Negative Negative Negative
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220FP Other; TO-220-3 TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220-3 Full Pack TO-220 TO-220; Other; TO-220-3 Full Pack
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 7904678 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details