STMicroelectronics, Inc. Ldo, Fixed, -5V, 1.5A, 0 To 150Deg C; Output Type Stmicroelectronics L7905CP

Description
LDO, FIXED, -5V, 1.5A, 0 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.4V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -5V, 1.5A, 0 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.4V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -5V, 1.5A, 0 To 150Deg C; Output Type Stmicroelectronics - 26M0587 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -5V, 1.5A, 0 To 150Deg C; Output Type Stmicroelectronics
26M0587
Ldo, Fixed, -5V, 1.5A, 0 To 150Deg C; Output Type Stmicroelectronics 26M0587
LDO, FIXED, -5V, 1.5A, 0 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.4V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, -5V, 1.5A, 0 TO 150DEG C; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0587
Product Name Ldo, Fixed, -5V, 1.5A, 0 To 150Deg C; Output Type Stmicroelectronics
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details