Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018412-L7905CD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.4V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7905C
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.4V @ 1A (Typ)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC7905BD2T; MC7905.2BD2T; MC7905CD2T;
Introduction Date: November 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
-5V LDO Voltage Regulator, 1.5A, TO-263, Surface Mount Product overview: L7905CD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7905CD2T-TR can be used for catalog matching and distributor lookup.
L7905CD2T-TR,Voltage
L7905CD2T-TR,Voltage
L7905CD2T-TR,Voltage
Linear Voltage Regulators 5.0V 1.5A Negative
IC REG LINEAR -5V 1.5A D2PAK
IC REG LINEAR -5V 1.5A D2PAK
IC REG LINEAR -5V 1.5A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1214-2-ND | 018412-L7905CD2T-TR | 776-L7905CD2T-TR | 7959145P | 7959145 | L7905CD2T-TR | L7905CD2T-TR | L7905CD2T-TR | L7905CD2T-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7905CD2T-TR | SMD -5V 1.5A LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Negative | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | Other; TO-263 | Other; D2pak | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| Special Features | Over Temperature, Short Circuit |