STMicroelectronics, Inc. Fixed Ldo Voltage Regulator, -35V To -10V, 1.4V Dropout, -5Vout, 1.5Aout, To-220-3 Rohs Compliant Stmicroelectronics L7905ACV

Description
Fixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, -35V To -10V, 1.4V Dropout, -5Vout, 1.5Aout, To-220-3 Rohs Compliant Stmicroelectronics - 26M0586 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, -35V To -10V, 1.4V Dropout, -5Vout, 1.5Aout, To-220-3 Rohs Compliant Stmicroelectronics
26M0586
Fixed Ldo Voltage Regulator, -35V To -10V, 1.4V Dropout, -5Vout, 1.5Aout, To-220-3 Rohs Compliant Stmicroelectronics 26M0586
Fixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, -35V to -10V, 1.4V Dropout, -5Vout, 1.5Aout, TO-220-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Negative Voltage Regulator, -5V, To-220; Output Type Stmicroelectronics - 89K1414 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -5V, To-220; Output Type Stmicroelectronics
89K1414
Negative Voltage Regulator, -5V, To-220; Output Type Stmicroelectronics 89K1414
NEGATIVE VOLTAGE REGULATOR, -5V, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.4V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -5V, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0586 89K1414
Product Name Fixed Ldo Voltage Regulator, -35V To -10V, 1.4V Dropout, -5Vout, 1.5Aout, To-220-3 Rohs Compliant Stmicroelectronics Negative Voltage Regulator, -5V, To-220; Output Type Stmicroelectronics
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details