Manufacturer: STMicroelectronics
Win Source Part Number: 1051385-L7905ACV
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.4V @ 1A (Typ)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): UA79M05CKCS; L7905ACV-TR; L7905ACV-DG; L7905ACV;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220
-5V Negative LDO Regulator, 1.5A, TO Package Product overview: L7905ACV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7905ACV can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 1.5A TO220AB
IC REG LINEAR -5V 1.5A TO220AB
IC REG LINEAR -5V 1.5A TO220AB
Linear Voltage Regulators 5.0V 1.5A Negative
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1051385-L7905ACV | 497-1471-5-ND | 776-L7905ACV | L7905ACV | L7905ACV | L7905ACV | L7905ACV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7905ACV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 1.5A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO | TO-220; Other; TO-220-3 | TO-220 | ||
| Life Cycle Stage | Maturity; Active | ||||||
| Output Voltage | 5 volts | -5 volts | -5 volts | -5 volts | -5 volts |