Negative voltage regulators Product overview: L7905ACV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7905ACV-DG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 802323-L7905ACV-DG
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Output (Min/Fixed): -5V
Supplier Device Package: TO-220
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: -35V
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.4V at 1A (Typ)
Current - Quiescent (Iq): 3mA
Part Number Series: L7905
IC REG LINEAR -5V 1.5A TO220
IC REG LINEAR -5V 1.5A TO220
Linear Voltage Regulators 2 % Negative Volt 1.5A -5V Dual Gauge
IC REG LINEAR -5V 1.5A TO220
IC REG LINEAR -5V 1.5A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7905ACV-DG | 497-17937-ND | 802323-L7905ACV-DG | L7905ACV-DG | 761-L7905ACV-DG | L7905ACV-DG | L7905ACV-DG | L7905ACV-DG |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7905ACV-DG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR -5V 1.5A TO220 | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Output Voltage | -5 volts | -5 volts | -5 volts | -5 volts | -5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts |