STMicroelectronics Voltage Regulators - Linear L7905ACV-DG

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220
Datasheet
Datasheet Summary
Powered by GS/AI

The L7905ACV-DG is a three-terminal negative voltage regulator from the L79xxAC series, designed to provide a fixed output voltage of -5 V with a maximum output current of 1.5 A. It is available in TO-220 and D2PAK packages, making it suitable for various applications requiring local on-card regulation. The device features thermal overload protection, short circuit protection, and output transition SOA protection, ensuring reliable operation under varying conditions. This regulator is particularly useful for split power supplies, as it shares voltage options with the L78xxA positive standard series. While primarily intended for fixed voltage regulation, it can also be configured with external components for adjustable voltages and currents.

Datasheet Summary
Powered by GS/AI

The L7905ACV-DG is a three-terminal negative voltage regulator from the L79xxAC series, designed to provide a fixed output voltage of -5 V with a maximum output current of 1.5 A. It is available in TO-220 and D2PAK packages, making it suitable for various applications requiring local on-card regulation. The device features thermal overload protection, short circuit protection, and output transition SOA protection, ensuring reliable operation under varying conditions. This regulator is particularly useful for split power supplies, as it shares voltage options with the L78xxA positive standard series. While primarily intended for fixed voltage regulation, it can also be configured with external components for adjustable voltages and currents.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L7905ACV-DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L7905ACV-DG
Voltage Regulators - Linear L7905ACV-DG
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L7905ACV-DG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers