Manufacturer: STMicroelectronics
Win Source Part Number: 1051384-L7905ACD2T-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.4V @ 1A (Typ)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
-5V LDO Regulator, 1.5A, TO-263, Surface Mount Product overview: L7905ACD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7905ACD2T-TR can be used for catalog matching and distributor lookup.
Voltage Regulator -5V 1.5A D2PAK
Voltage Regulator -5V 1.5A D2PAK
Voltage Regulator -5V 1.5A D2PAK
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK
IC REG LINEAR -5V 1.5A D2PAK
IC REG LINEAR -5V 1.5A D2PAK
IC REG LINEAR -5V 1.5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1051384-L7905ACD2T-TR | 776-L7905ACD2T-TR | 6869391 | 6869391P | 497-7292-1-ND | L7905ACD2T-TR | L7905ACD2T-TR | L7905ACD2T-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7905ACD2T-TR | SMD -5V 1.5A LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; D2PAK | Other; TO-263 | Other; D2pak | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | ||
| Life Cycle Stage | Maturity; Active | |||||||
| Output Voltage | 5 volts | -5 volts | -5 volts | -5 volts | -5 volts |