STMicroelectronics, Inc. Linear Volt Reg, -5V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics L7905ACD2T-TR

Description
LINEAR VOLT REG, -5V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-5V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, -5V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-5V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -5V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9228 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -5V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
51AC9228
Linear Volt Reg, -5V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics 51AC9228
LINEAR VOLT REG, -5V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-5V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes

LINEAR VOLT REG, -5V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-5V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9228
Product Name Linear Volt Reg, -5V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -35 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details