STMicroelectronics, Inc. Voltage Regulators L78S75CV

Description
Voltage Regulator 7.5V 2A TO220
Request a Quote Datasheet
Description
Voltage Regulator 7.5V 2A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 6869026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869026
Voltage Regulators 6869026
Voltage Regulator 7.5V 2A TO220

Voltage Regulator 7.5V 2A TO220

Supplier's Site
Voltage Regulators - 1686536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686536
Voltage Regulators 1686536
Voltage Regulator 7.5V 2A TO220

Voltage Regulator 7.5V 2A TO220

Supplier's Site
Singapore, Singapore
2A 7.5V 35V LDO Voltage Regulator IC
776-L78S75CV
2A 7.5V 35V LDO Voltage Regulator IC 776-L78S75CV
2A 7.5V Positive LDO Voltage Regulator, 35V In, TO Pkg Product overview: L78S75CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 7.5V, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 7.5V, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78S75CV can be used for catalog matching and distributor lookup.

2A 7.5V Positive LDO Voltage Regulator, 35V In, TO Pkg Product overview: L78S75CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 7.5V, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 7.5V, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78S75CV can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - L78S75CV - 1194607-L78S75CV - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L78S75CV
1194607-L78S75CV
Electronic Surplus - L78S75CV 1194607-L78S75CV
Manufacturer: STMicroelectronics Win Source Part Number: 1194607-L78S75CV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 2A Family Name: L78S75 Output Voltage: 7.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA PSRR: 48dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Voltage Input MAX: 35V Alternative Parts (Cross-Reference): APPREG2-TC7N6H; APPREG2-TC7N6K; APPREG2-TC7R6E; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194607-L78S75CV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 2A
Family Name: L78S75
Output Voltage: 7.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 48dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): APPREG2-TC7N6H; APPREG2-TC7N6K; APPREG2-TC7R6E;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14164-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14164-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14164-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78S75CV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78S75CV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78S75CV
IC REG LINEAR 7.5V 2A TO220AB

IC REG LINEAR 7.5V 2A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78S75CV
Linear Voltage Regulators L78S75CV
Linear Voltage Regulators 7.5V 2.0A Positive

Linear Voltage Regulators 7.5V 2.0A Positive

Buy Now Datasheet
STMICROELECTRONICS L78S75CVLinear Regulator DC/DC Converter, 10 V, 35 V, 7.5 V, 2 A, TO-220, 3 Pins - 761-L78S75CV - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS L78S75CVLinear Regulator DC/DC Converter, 10 V, 35 V, 7.5 V, 2 A, TO-220, 3 Pins
761-L78S75CV
STMICROELECTRONICS L78S75CVLinear Regulator DC/DC Converter, 10 V, 35 V, 7.5 V, 2 A, TO-220, 3 Pins 761-L78S75CV
STMICROELECTRONICS L78S75CVLinear Regulator DC/DC Converter, 10 V, 35 V, 7.5 V, 2 A, TO-220, 3 Pins

STMICROELECTRONICS L78S75CVLinear Regulator DC/DC Converter, 10 V, 35 V, 7.5 V, 2 A, TO-220, 3 Pins

Supplier's Site
PMIC - Voltage Regulators - Linear - L78S75CV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78S75CV
PMIC - Voltage Regulators - Linear L78S75CV
IC REG LINEAR 7.5V 2A TO220AB

IC REG LINEAR 7.5V 2A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 6869026 776-L78S75CV 1194607-L78S75CV 497-14164-ND L78S75CV L78S75CV 761-L78S75CV L78S75CV
Product Name Voltage Regulators 2A 7.5V 35V LDO Voltage Regulator IC Electronic Surplus - L78S75CV Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators STMICROELECTRONICS L78S75CVLinear Regulator DC/DC Converter, 10 V, 35 V, 7.5 V, 2 A, TO-220, 3 Pins PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; To-220 Other; TO TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data