STMicroelectronics, Inc. Volt Reg, Fixed, 18V, 2A, 0 To 150Deg C; Output Type Stmicroelectronics L78S18CV

Description
VOLT REG, FIXED, 18V, 2A, 0 TO 150DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:21V; Input Voltage Max:35V; Product Range:18V 2A Linear Voltage Regulators; Output Current Max:2A RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 18V, 2A, 0 TO 150DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:21V; Input Voltage Max:35V; Product Range:18V 2A Linear Voltage Regulators; Output Current Max:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 18V, 2A, 0 To 150Deg C; Output Type Stmicroelectronics - 26M0573 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 18V, 2A, 0 To 150Deg C; Output Type Stmicroelectronics
26M0573
Volt Reg, Fixed, 18V, 2A, 0 To 150Deg C; Output Type Stmicroelectronics 26M0573
VOLT REG, FIXED, 18V, 2A, 0 TO 150DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:21V; Input Voltage Max:35V; Product Range:18V 2A Linear Voltage Regulators; Output Current Max:2A RoHS Compliant: Yes

VOLT REG, FIXED, 18V, 2A, 0 TO 150DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:21V; Input Voltage Max:35V; Product Range:18V 2A Linear Voltage Regulators; Output Current Max:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0573
Product Name Volt Reg, Fixed, 18V, 2A, 0 To 150Deg C; Output Type Stmicroelectronics
Input Voltage 21 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details