STMicroelectronics 15V 2A TO-220 LDO Voltage Regulator IC L78S15CVDG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 15V 2A TO-220 Product overview: L78S15CVDG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78S15CVDG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 15V 2A TO-220 Product overview: L78S15CVDG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78S15CVDG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 2A TO-220 LDO Voltage Regulator IC
699-L78S15CVDG
15V 2A TO-220 LDO Voltage Regulator IC 699-L78S15CVDG
Linear Voltage Regulator IC Positive Fixed 1 Output 15V 2A TO-220 Product overview: L78S15CVDG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78S15CVDG can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Fixed 1 Output 15V 2A TO-220 Product overview: L78S15CVDG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78S15CVDG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L78S15CVDG - 1120666-L78S15CVDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78S15CVDG
1120666-L78S15CVDG
PMIC - PMIC - Voltage Regulators - Linear - L78S15CVDG 1120666-L78S15CVDG
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120666-L78S15CVDG Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 8 mA Output Current: 2 A Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-3 Max Input Voltage: 35 V Alternative Parts (Cross-Reference): L78S15CV-DG; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Output Current: 2 A Min Input Voltage: 35 V Max Operating Temperature: 150 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120666-L78S15CVDG
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 8 mA
Output Current: 2 A
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220-3
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): L78S15CV-DG;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Output Current: 2 A
Min Input Voltage: 35 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L78S15CVDG 1120666-L78S15CVDG
Product Name 15V 2A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78S15CVDG
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 15 volts 15 volts
IOUT 2 amps 2 amps
VIN 35 volts 35 volts
Unlock Full Specs
to access all available technical data