Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220
15V 2A Positive LDO Voltage Regulator, 35V In, TO Package Product overview: L78S15CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 2A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78S15CV can be used for catalog matching and distributor lookup.
78S15 - 2A Postive Voltage Regulator
Manufacturer: STMicroelectronics
Win Source Part Number: 070620-L78S15CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 8mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LINEAR 15V 2A TO220AB
IC REG LINEAR 15V 2A TO220AB
Linear Voltage Regulators 15V 2.0A Positive Single Gauge
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-6040-5-ND | 776-L78S15CV | L78S15CV | 070620-L78S15CV | L78S15CV | L78S15CV | L78S15CV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 2A 35V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L78S15CV | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | Other; TO | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |