STMicroelectronics, Inc. Ic, V Reg +12V, 78S12, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L78S12CV

Description
IC, V REG +12V, 78S12, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes
Datasheet
Description
IC, V REG +12V, 78S12, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +12V, 78S12, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K7182 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +12V, 78S12, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K7182
Ic, V Reg +12V, 78S12, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K7182
IC, V REG +12V, 78S12, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes

IC, V REG +12V, 78S12, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72K7182
Product Name Ic, V Reg +12V, 78S12, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details