Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-3
IC REG LINEAR 12V 2A TO3
IC REG LINEAR 12V 2A TO3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-8356-ND | L78S12CT | L78S12CT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-204AA, TO-3 | ||
| Special Features | Input Overcurrent Protection |