STMicroelectronics, Inc. Ldo, Fixed, 10V, 2A, 15V, To-220-3; Output Type Stmicroelectronics L78S10CV

Description
LDO, FIXED, 10V, 2A, 15V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7810 Voltage Regulators; Output Current Max:2A; IC Case / Package:TO-220 RoHS Compliant: Yes
Description
LDO, FIXED, 10V, 2A, 15V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7810 Voltage Regulators; Output Current Max:2A; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 10V, 2A, 15V in a TO-220-3 package is a three-terminal positive voltage regulator from STMicroelectronics. It is capable of delivering an output current of up to 2 A and is designed for fixed output voltages, including 10V. The device features thermal protection, short circuit protection, and output transition safe operating area (SOA) protection, enhancing its reliability in various applications. It can operate with input voltages ranging from 13V to 35V, making it suitable for local on-card regulation. The LDO is also RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking a robust voltage regulation solution in their designs.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 10V, 2A, 15V in a TO-220-3 package is a three-terminal positive voltage regulator from STMicroelectronics. It is capable of delivering an output current of up to 2 A and is designed for fixed output voltages, including 10V. The device features thermal protection, short circuit protection, and output transition safe operating area (SOA) protection, enhancing its reliability in various applications. It can operate with input voltages ranging from 13V to 35V, making it suitable for local on-card regulation. The LDO is also RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking a robust voltage regulation solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 10V, 2A, 15V, To-220-3; Output Type Stmicroelectronics - 26M0571 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 10V, 2A, 15V, To-220-3; Output Type Stmicroelectronics
26M0571
Ldo, Fixed, 10V, 2A, 15V, To-220-3; Output Type Stmicroelectronics 26M0571
LDO, FIXED, 10V, 2A, 15V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7810 Voltage Regulators; Output Current Max:2A; IC Case / Package:TO-220 RoHS Compliant: Yes

LDO, FIXED, 10V, 2A, 15V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:13V; Input Voltage Max:35V; Product Range:7810 Voltage Regulators; Output Current Max:2A; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0571
Product Name Ldo, Fixed, 10V, 2A, 15V, To-220-3; Output Type Stmicroelectronics
Input Voltage 13 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details