STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L78S10CV-DG L78S10CV-DG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 803412-L78S10CV-DG Packaging: Tube Mounting Style: Through Hole Current - Output: 2A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 10V Supplier Device Package: TO-220 Temperature Range - Operating: 0°C ~ 150°C Maximum Input Voltage: 35V PSRR: 47dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8mA Part Number Series: L78S10
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 803412-L78S10CV-DG Packaging: Tube Mounting Style: Through Hole Current - Output: 2A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 10V Supplier Device Package: TO-220 Temperature Range - Operating: 0°C ~ 150°C Maximum Input Voltage: 35V PSRR: 47dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8mA Part Number Series: L78S10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L78S10CV-DG - 803412-L78S10CV-DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78S10CV-DG
803412-L78S10CV-DG
PMIC - PMIC - Voltage Regulators - Linear - L78S10CV-DG 803412-L78S10CV-DG
Manufacturer: STMicroelectronics Win Source Part Number: 803412-L78S10CV-DG Packaging: Tube Mounting Style: Through Hole Current - Output: 2A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 10V Supplier Device Package: TO-220 Temperature Range - Operating: 0°C ~ 150°C Maximum Input Voltage: 35V PSRR: 47dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8mA Part Number Series: L78S10

Manufacturer: STMicroelectronics
Win Source Part Number: 803412-L78S10CV-DG
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 2A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 10V
Supplier Device Package: TO-220
Temperature Range - Operating: 0°C ~ 150°C
Maximum Input Voltage: 35V
PSRR: 47dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8mA
Part Number Series: L78S10

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15585-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15585-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15585-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220

Buy Now Datasheet
Singapore, Singapore
2 A Voltage Regulator IC
776-L78S10CV-DG
2 A Voltage Regulator IC 776-L78S10CV-DG
2 A positive voltage regulator Product overview: L78S10CV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78S10CV-DG can be used for catalog matching and distributor lookup.

2 A positive voltage regulator Product overview: L78S10CV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78S10CV-DG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78S10CV-DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78S10CV-DG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78S10CV-DG
IC REG LINEAR 10V 2A TO220

IC REG LINEAR 10V 2A TO220

Supplier's Site
PMIC - Voltage Regulators - Linear - L78S10CV-DG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78S10CV-DG
PMIC - Voltage Regulators - Linear L78S10CV-DG
IC REG LINEAR 10V 2A TO220

IC REG LINEAR 10V 2A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 803412-L78S10CV-DG 497-15585-5-ND 776-L78S10CV-DG L78S10CV-DG L78S10CV-DG
Product Name PMIC - PMIC - Voltage Regulators - Linear - L78S10CV-DG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2 A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data