STMicroelectronics, Inc. Ic, V Reg 2A +9.0V, 78S09, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L78S09CV

Description
IC, V REG 2A +9.0V, 78S09, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG 2A +9.0V, 78S09, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg 2A +9.0V, 78S09, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 26M0570 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg 2A +9.0V, 78S09, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
26M0570
Ic, V Reg 2A +9.0V, 78S09, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 26M0570
IC, V REG 2A +9.0V, 78S09, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG 2A +9.0V, 78S09, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0570
Product Name Ic, V Reg 2A +9.0V, 78S09, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 14 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details