STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78S09CV

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-6038-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-6038-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-6038-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78S09CV - 018411-L78S09CV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78S09CV
018411-L78S09CV
PMIC - PMIC - Voltage Regulators - Linear - L78S09CV 018411-L78S09CV
Manufacturer: STMicroelectronics Win Source Part Number: 018411-L78S09CV Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 2A Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C Case / Package: TO-220AB Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 9V Operating Supply Current: 8mA PSRR: 47dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018411-L78S09CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 8mA
PSRR: 47dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9V 2A LDO Voltage Regulator IC
776-L78S09CV
9V 2A LDO Voltage Regulator IC 776-L78S09CV
9V 2A Positive Linear Voltage Regulator IC Product overview: L78S09CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78S09CV can be used for catalog matching and distributor lookup.

9V 2A Positive Linear Voltage Regulator IC Product overview: L78S09CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78S09CV can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - 6869751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869751
Voltage Regulators 6869751
Voltage Regulator 9V 2A TO220

Voltage Regulator 9V 2A TO220

Supplier's Site
Voltage Regulators - 6869751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869751P
Voltage Regulators 6869751P
Voltage Regulator 9V 2A TO220

Voltage Regulator 9V 2A TO220

Supplier's Site
Voltage Regulators - 1458603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1458603
Voltage Regulators 1458603
Voltage Regulator 9V 2A TO220

Voltage Regulator 9V 2A TO220

Supplier's Site
 - L78S09CV - Rochester Electronics
Newburyport, MA, United States
78S09 - 2A Postive Voltage Regulator

78S09 - 2A Postive Voltage Regulator

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - L78S09CV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78S09CV
PMIC - Voltage Regulators - Linear L78S09CV
IC REG LINEAR 9V 2A TO220AB

IC REG LINEAR 9V 2A TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78S09CV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78S09CV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78S09CV
IC REG LINEAR 9V 2A TO220AB

IC REG LINEAR 9V 2A TO220AB

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78S09CV - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78S09CV
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78S09CV
IC REG LINEAR 9V 2A TO220AB

IC REG LINEAR 9V 2A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-6038-5-ND 018411-L78S09CV 776-L78S09CV 6869751 6869751P L78S09CV L78S09CV L78S09CV L78S09CV
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78S09CV 9V 2A LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220AB Other; TO TO-220; Other; To-220 TO-220; Other; TO-220 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 276971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
View Details