STMicroelectronics, Inc. Ic, V Reg +5.0V, 78S05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L78S05CV

Description
IC, V REG +5.0V, 78S05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, 78S05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, 78S05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K7181 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, 78S05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K7181
Ic, V Reg +5.0V, 78S05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K7181
IC, V REG +5.0V, 78S05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes

IC, V REG +5.0V, 78S05, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:2A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72K7181
Product Name Ic, V Reg +5.0V, 78S05, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details