24V 500mA LDO Linear Voltage Regulator, TO Package Product overview: L78M24CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M24CV can be used for catalog matching and distributor lookup.
0.5A Positive Voltage Reulator
0.5A Positive Voltage Reulator
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 070618-L78M24CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
Operating Supply Current: 6mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 24V 500MA TO220AB
IC REG LINEAR 24V 500MA TO220AB
Linear Voltage Regulators 24V 0.5A Positive
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78M24CV | 152228 | 497-1467-5-ND | 070618-L78M24CV | L78M24CV | L78M24CV | L78M24CV |
| Product Name | 24V 500mA LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78M24CV | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220 | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 40 volts | 40 volts | 40 volts |