STMicroelectronics, Inc. Volt Reg, 24V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics L78M24CDT-TR

Description
VOLT REG, 24V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES
Description
VOLT REG, 24V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, 24V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics - 69AH0753 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, 24V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics
69AH0753
Volt Reg, 24V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics 69AH0753
VOLT REG, 24V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES

VOLT REG, 24V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site
Linear Volt Reg, 0.5A, 24V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5629 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.5A, 24V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5629
Linear Volt Reg, 0.5A, 24V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5629
LINEAR VOLT REG, 0.5A, 24V, TO-252-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.5A, 24V, TO-252-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0753 45Y5629
Product Name Volt Reg, 24V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics Linear Volt Reg, 0.5A, 24V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details