STMicroelectronics, Inc. Linear Volt Reg, 24V, 0.5A, To-252-3; Output Type Stmicroelectronics L78M24ABDT-TR

Description
LINEAR VOLT REG, 24V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Description
LINEAR VOLT REG, 24V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 24V, 0.5A, To-252-3; Output Type Stmicroelectronics - 51AC9205 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 24V, 0.5A, To-252-3; Output Type Stmicroelectronics
51AC9205
Linear Volt Reg, 24V, 0.5A, To-252-3; Output Type Stmicroelectronics 51AC9205
LINEAR VOLT REG, 24V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

LINEAR VOLT REG, 24V, 0.5A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9205
Product Name Linear Volt Reg, 24V, 0.5A, To-252-3; Output Type Stmicroelectronics
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details