STMicroelectronics OEM Parts - OEM Parts (J - L) - L78M18CDT-TR L78M18CDT-TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068532-L78M18CDT-TR Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 500 mA Output Voltage: 18 V Categories: OEM Parts(J-L) Case / Package: TO-252 Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 35 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068532-L78M18CDT-TR Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 500 mA Output Voltage: 18 V Categories: OEM Parts(J-L) Case / Package: TO-252 Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 35 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - L78M18CDT-TR - 1068532-L78M18CDT-TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - L78M18CDT-TR
1068532-L78M18CDT-TR
OEM Parts - OEM Parts (J - L) - L78M18CDT-TR 1068532-L78M18CDT-TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068532-L78M18CDT-TR Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 500 mA Output Voltage: 18 V Categories: OEM Parts(J-L) Case / Package: TO-252 Max Input Voltage: 35 V Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 35 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068532-L78M18CDT-TR
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 500 mA
Output Voltage: 18 V
Categories: OEM Parts(J-L)
Case / Package: TO-252
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 35 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1068532-L78M18CDT-TR
Product Name OEM Parts - OEM Parts (J - L) - L78M18CDT-TR
Unlock Full Specs
to access all available technical data