STMicroelectronics, Inc. 18V DPAK Voltage Regulator IC L78M18ABDT

Description
18V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M18ABDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M18ABDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M18ABDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M18ABDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V DPAK Voltage Regulator IC
776-L78M18ABDT
18V DPAK Voltage Regulator IC 776-L78M18ABDT
18V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M18ABDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M18ABDT can be used for catalog matching and distributor lookup.

18V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M18ABDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M18ABDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78M18ABDT - 1051378-L78M18ABDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78M18ABDT
1051378-L78M18ABDT
PMIC - PMIC - Voltage Regulators - Linear - L78M18ABDT 1051378-L78M18ABDT
Manufacturer: STMicroelectronics Win Source Part Number: 1051378-L78M18ABDT Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 18V Operating Supply Current: 6mA PSRR: 53dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1051378-L78M18ABDT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 18V
Operating Supply Current: 6mA
PSRR: 53dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1466-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1466-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1466-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78M18ABDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78M18ABDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78M18ABDT
IC REG LINEAR 18V 500MA DPAK

IC REG LINEAR 18V 500MA DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - L78M18ABDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78M18ABDT
PMIC - Voltage Regulators - Linear L78M18ABDT
IC REG LINEAR 18V 500MA DPAK

IC REG LINEAR 18V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L78M18ABDT 1051378-L78M18ABDT 497-1466-5-ND L78M18ABDT L78M18ABDT
Product Name 18V DPAK Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78M18ABDT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-252-3 Other; D-Pak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63
Output Voltage 18 volts 18 volts 18 volts 18 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 2 volts
Unlock Full Specs
to access all available technical data