Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 018408-L78M15CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 6mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): PQ15RF15; TS78M15LACZ C0; L78M15CV; L78M15CV-DG;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
15V LDO Regulator, 500mA, 35V In, TO Pkg Product overview: L78M15CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M15CV can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 500MA TO220AB
IC REG LINEAR 15V 500MA TO220AB
Linear Voltage Regulators 15V 0.5A Positive
IC REG LINEAR 15V 500MA TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-2958-5-ND | 018408-L78M15CV | 776-L78M15CV | L78M15CV | L78M15CV | L78M15CV | L78M15CV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78M15CV | 15V 500mA 35V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | Other; TO | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |