Manufacturer: STMicroelectronics
Win Source Part Number: 876601-L78M15CV-DG
Operating Temperature Range: 0°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: L78M15
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Precision 500 mA regulators Product overview: L78M15CV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M15CV-DG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
IC REG LINEAR 15V 500MA TO220
Linear Voltage Regulators Positive 0.5A Reg 15V Out Dual Gauge
IC REG LINEAR 15V 500MA TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876601-L78M15CV-DG | 776-L78M15CV-DG | L78M15CV-DG-ND | L78M15CV-DG | L78M15CV-DG | L78M15CV-DG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78M15CV-DG | 500 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | TO-220; Other; TO-220 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | ||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 15 volts | 15 volts | 15 volts |