STMicroelectronics, Inc. V Reg, 2Vdo, 0.5A, 15V, 5%, Dpak; Output Type Stmicroelectronics L78M15CDT-TR

Description
V REG, 2VDO, 0.5A, 15V, 5%, DPAK; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes
Description
V REG, 2VDO, 0.5A, 15V, 5%, DPAK; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 2Vdo, 0.5A, 15V, 5%, Dpak; Output Type Stmicroelectronics - 51AC2022 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 0.5A, 15V, 5%, Dpak; Output Type Stmicroelectronics
51AC2022
V Reg, 2Vdo, 0.5A, 15V, 5%, Dpak; Output Type Stmicroelectronics 51AC2022
V REG, 2VDO, 0.5A, 15V, 5%, DPAK; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

V REG, 2VDO, 0.5A, 15V, 5%, DPAK; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC2022
Product Name V Reg, 2Vdo, 0.5A, 15V, 5%, Dpak; Output Type Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details