STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78M15ABV

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-L78M15ABV-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-L78M15ABV-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-L78M15ABV-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220

Buy Now Datasheet
Singapore, Singapore
15V 500mA 35V LDO Voltage Regulator IC
776-L78M15ABV
15V 500mA 35V LDO Voltage Regulator IC 776-L78M15ABV
15V 500mA LDO Linear Voltage Regulator, 35V In, TO Pkg Product overview: L78M15ABV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M15ABV can be used for catalog matching and distributor lookup.

15V 500mA LDO Linear Voltage Regulator, 35V In, TO Pkg Product overview: L78M15ABV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M15ABV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78M15ABV - 018406-L78M15ABV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78M15ABV
018406-L78M15ABV
PMIC - PMIC - Voltage Regulators - Linear - L78M15ABV 018406-L78M15ABV
Manufacturer: STMicroelectronics Win Source Part Number: 018406-L78M15ABV Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Operating Supply Current: 6mA PSRR: 54dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): KA78T15; L7815CV-DG; L78M15ABV; L7815ABV; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018406-L78M15ABV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 6mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA78T15; L7815CV-DG; L78M15ABV; L7815ABV;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L78M15ABV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78M15ABV
PMIC - Voltage Regulators - Linear L78M15ABV
IC REG LINEAR 15V 500MA TO220AB

IC REG LINEAR 15V 500MA TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78M15ABV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78M15ABV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78M15ABV
IC REG LINEAR 15V 500MA TO220AB

IC REG LINEAR 15V 500MA TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78M15ABV
Linear Voltage Regulators L78M15ABV
Linear Voltage Regulators 15V 0.5A Positive

Linear Voltage Regulators 15V 0.5A Positive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-L78M15ABV-ND 776-L78M15ABV 018406-L78M15ABV L78M15ABV L78M15ABV L78M15ABV
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 15V 500mA 35V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78M15ABV PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; TO TO-220; Other; TO-220AB TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data