Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
IC REG LINEAR 12V 500MA TO220
IC REG LINEAR 12V 500MA TO220
IC REG LINEAR 12V 500MA TO220
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-17936-ND | L78M12CV-DG | L78M12CV-DG | L78M12CV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection |