Voltage Regulator 12V 0.5A DPAK
Voltage Regulator 12V 0.5A DPAK
Voltage Regulator 12V 0.5A DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018403-L78M12ABDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: L78M
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 6mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC78M12CDTX; MC78M12CDTXM; MC78M12CDTX_NL; MC78M12CDTXM_NL ;
Introduction Date: March 21, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
12V 500mA LDO Regulator, TO-252, 35V In, 2% Acc Product overview: L78M12ABDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M12ABDT-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 500MA DPAK
Linear Voltage Regulators 12V 0.5A Positive
500mA 55dB@(120Hz) Fixed 12V Positive electrode 35V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 12V 500MA DPAK
IC REG LINEAR 12V 500MA DPAK
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6869300 | 6869300P | 018403-L78M12ABDT-TR | 497-1209-1-ND | 776-L78M12ABDT-TR | L78M12ABDT-TR | L78M12ABDT-TR | L78M12ABDT-TR | L78M12ABDT-TR | L78M12ABDT-TR |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78M12ABDT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 500mA 35V TO-252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | DPAK; Other; Dpak | Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| IQ | 0.0060 amps | 0.0060 amps | 0.0060 amps | 0.0060 amps | ||||||
| Regulator Type | Standard; Low Dropout | Standard | Low Dropout |