LINEAR VOLTREG REG, 12V, 0.5A, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 51AC2020 |
| Product Name | Linear Voltreg Reg, 12V, 0.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics |
| Input Voltage | 19 to 35 volts |