Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Linear Voltage Regulators Prec 500mA Regs 9V 0.5A Output
IC REG LINEAR 9V 500MA TO220
IC REG LINEAR 9V 500MA TO220
IC REG LINEAR 9V 500MA TO220
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | L78M09CV-DG-ND | L78M09CV-DG | 761-L78M09CV-DG | L78M09CV-DG | L78M09CV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | IC REG LINEAR 9V 500MA TO220 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection |