STMicroelectronics, Inc. Volt Reg, Fixed, 9V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics L78M09CDT-TR

Description
VOLT REG, FIXED, 9V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES
Datasheet
Description
VOLT REG, FIXED, 9V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 9V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics - 69AH0752 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 9V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics
69AH0752
Volt Reg, Fixed, 9V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics 69AH0752
VOLT REG, FIXED, 9V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES

VOLT REG, FIXED, 9V, 0.5A, 0 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site
Linear Volt Reg, 0.5A, 9V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5628 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.5A, 9V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5628
Linear Volt Reg, 0.5A, 9V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5628
LINEAR VOLT REG, 0.5A, 9V, TO-252-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.5A, 9V, TO-252-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0752 45Y5628
Product Name Volt Reg, Fixed, 9V, 0.5A, 0 To 150Deg C Rohs Compliant Stmicroelectronics Linear Volt Reg, 0.5A, 9V, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details