Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
9V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, DPAK-3 Product overview: L78M09ACDT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M09ACDT-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018398-L78M09ACDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 6mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 9V 500MA DPAK
IC REG LINEAR 9V 500MA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1207-2-ND | 776-L78M09ACDT-TR | 018398-L78M09ACDT-TR | L78M09ACDT-TR | L78M09ACDT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 9V DPAK Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L78M09ACDT-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; D-Pak | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |