STMicroelectronics, Inc. Linear Voltage Regulator 8V To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L78M08CV

Description
LINEAR VOLTAGE REGULATOR 8V TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR 8V TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator 8V To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 26M0551 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 8V To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
26M0551
Linear Voltage Regulator 8V To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 26M0551
LINEAR VOLTAGE REGULATOR 8V TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 8V TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0551
Product Name Linear Voltage Regulator 8V To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 14 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details