Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Precision 500 mA regulators Product overview: L78M08CV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M08CV-DG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372444-L78M08CV-DG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: 0°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Last Time Buy
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: L78M08
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 8V
Current - Output: 500mA
Current - Quiescent (Iq): 6 mA
PSRR: 56dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulators Prec 500mA Regs 8V 0.5A Output
IC REG LINEAR 8V 500MA TO220
IC REG LINEAR 8V 500MA TO220
IC REG LINEAR 8V 500MA TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L78M08CV-DG-ND | 776-L78M08CV-DG | 1372444-L78M08CV-DG | L78M08CV-DG | L78M08CV-DG | L78M08CV-DG | L78M08CV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; Tube | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |