Precision 500 mA regulators Product overview: L78M08CDT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M08CDT-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018396-L78M08CDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 6mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 8V 500MA DPAK
IC REG LINEAR 8V 500MA DPAK
IC REG LINEAR 8V 500MA DPAK
Linear Voltage Regulators 8.0V 0.5A Positive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78M08CDT-TR | 497-1206-2-ND | 018396-L78M08CDT-TR | L78M08CDT-TR | L78M08CDT-TR | L78M08CDT-TR | L78M08CDT-TR |
| Product Name | 500 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78M08CDT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-252 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; D-Pak | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | 8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 2 volts | 2 volts |