STMicroelectronics, Inc. 8V DPAK Voltage Regulator IC L78M08ACDT

Description
8V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M08ACDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M08ACDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M08ACDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M08ACDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V DPAK Voltage Regulator IC
776-L78M08ACDT
8V DPAK Voltage Regulator IC 776-L78M08ACDT
8V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M08ACDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M08ACDT can be used for catalog matching and distributor lookup.

8V FIXED POSITIVE REGULATOR, PSSO2, DPAK-3 Product overview: L78M08ACDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M08ACDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78M08ACDT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78M08ACDT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78M08ACDT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78M08ACDT - 922641-L78M08ACDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78M08ACDT
922641-L78M08ACDT
PMIC - PMIC - Voltage Regulators - Linear - L78M08ACDT 922641-L78M08ACDT
Manufacturer: STMicroelectronics Win Source Part Number: 922641-L78M08ACDT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: L78M08 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 922641-L78M08ACDT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: L78M08
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78M08ACDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78M08ACDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78M08ACDT
IC REG LINEAR 8V 500MA DPAK

IC REG LINEAR 8V 500MA DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - L78M08ACDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78M08ACDT
PMIC - Voltage Regulators - Linear L78M08ACDT
IC REG LINEAR 8V 500MA DPAK

IC REG LINEAR 8V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L78M08ACDT L78M08ACDT-ND 922641-L78M08ACDT L78M08ACDT L78M08ACDT
Product Name 8V DPAK Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78M08ACDT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; DPAK DPAK
Output Voltage 8 volts 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
IQ 0.0060 amps 0.0060 amps
Unlock Full Specs
to access all available technical data