STMicroelectronics Voltage Regulators - Linear L78M06ACDT-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The L78M06ACDT-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 6V with a maximum output current of 0.5A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation under various conditions. The device has a ±2% output voltage tolerance and is guaranteed to operate within an extended temperature range. It is available in DPAK and TO-220 packages, making it suitable for a variety of applications where local on-card regulation is required. This regulator can be used in conjunction with external components for adjustable voltage and current configurations.

Datasheet Summary
Powered by GS/AI

The L78M06ACDT-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 6V with a maximum output current of 0.5A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation under various conditions. The device has a ±2% output voltage tolerance and is guaranteed to operate within an extended temperature range. It is available in DPAK and TO-220 packages, making it suitable for a variety of applications where local on-card regulation is required. This regulator can be used in conjunction with external components for adjustable voltage and current configurations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L78M06ACDT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L78M06ACDT-TR
Voltage Regulators - Linear L78M06ACDT-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L78M06ACDT-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers