STMicroelectronics, Inc. 6V DPAK LDO Voltage Regulator IC L78M06ACDT-TR

Description
6V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, DPAK-3 Product overview: L78M06ACDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78M06ACDT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, DPAK-3 Product overview: L78M06ACDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78M06ACDT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V DPAK LDO Voltage Regulator IC
699-L78M06ACDT-TR
6V DPAK LDO Voltage Regulator IC 699-L78M06ACDT-TR
6V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, DPAK-3 Product overview: L78M06ACDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78M06ACDT-TR can be used for catalog matching and distributor lookup.

6V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, DPAK-3 Product overview: L78M06ACDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78M06ACDT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78M06ACDT-TR - 1051372-L78M06ACDT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78M06ACDT-TR
1051372-L78M06ACDT-TR
PMIC - PMIC - Voltage Regulators - Linear - L78M06ACDT-TR 1051372-L78M06ACDT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1051372-L78M06ACDT-T R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 6V Operating Supply Current: 6mA PSRR: 59dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051372-L78M06ACDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Operating Supply Current: 6mA
PSRR: 59dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L78M06ACDT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78M06ACDT-TR
PMIC - Voltage Regulators - Linear L78M06ACDT-TR
IC REG LINEAR 6V 500MA DPAK

IC REG LINEAR 6V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L78M06ACDT-TR 1051372-L78M06ACDT-TR L78M06ACDT-TR
Product Name 6V DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78M06ACDT-TR PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252-3 Other; D-Pak
Output Voltage 6 volts 6 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 2 volts
Unlock Full Specs
to access all available technical data