Manufacturer: STMicroelectronics
Win Source Part Number: 018393-L78M05CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 6mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Linear voltage regulator,L78M05CV 5V
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
5V 500mA Positive LDO Regulator, TO Package, 35V In Product overview: L78M05CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05CV can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA TO220AB
Linear Voltage Regulators 5.0V 0.5A Positive
62dB@(120Hz) 500mA Fixed 5V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 500MA TO220AB
IC REG LINEAR 5V 500MA TO220AB
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018393-L78M05CV | 1686064 | 497-2957-5-ND | 776-L78M05CV | L78M05CV | L78M05CV | L78M05CV | L78M05CV | L78M05CV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78M05CV | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 500mA 35V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Adjustable / Variable | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | Other; TO | TO-220 | TO-220 | TO-220; Other; TO-220-3 | ||
| Life Cycle Stage | Maturity; Active |