STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78M05CDT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-2956-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-2956-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-2956-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT - 1194573-L78M05CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT
1194573-L78M05CDT
PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT 1194573-L78M05CDT
Manufacturer: STMicroelectronics Win Source Part Number: 1194573-L78M05CDT Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: 0°C ~ 150°C PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Family Part Number: L78M05 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 35V Current - Quiescent (Iq): 6mA

Manufacturer: STMicroelectronics
Win Source Part Number: 1194573-L78M05CDT
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Family Part Number: L78M05
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 35V
Current - Quiescent (Iq): 6mA

Buy Now
Singapore, Singapore
5V 500mA 35V TO-252 LDO Voltage Regulator IC
776-L78M05CDT
5V 500mA 35V TO-252 LDO Voltage Regulator IC 776-L78M05CDT
5V LDO Regulator, 500mA, TO-252, 35V In, Pos Product overview: L78M05CDT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05CDT can be used for catalog matching and distributor lookup.

5V LDO Regulator, 500mA, TO-252, 35V In, Pos Product overview: L78M05CDT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78M05CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78M05CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78M05CDT
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - L78M05CDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78M05CDT
PMIC - Voltage Regulators - Linear L78M05CDT
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-2956-5-ND 1194573-L78M05CDT 776-L78M05CDT L78M05CDT L78M05CDT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT 5V 500mA 35V TO-252 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 Other; TO-252 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data