STMicroelectronics, Inc. Voltage Regulators L78M05CDT-TR

Description
Standard Regulator 5V 0.5A
Request a Quote Datasheet
Description
Standard Regulator 5V 0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7140688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140688
Voltage Regulators 7140688
Standard Regulator 5V 0.5A

Standard Regulator 5V 0.5A

Supplier's Site
Voltage Regulators - 7140688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140688P
Voltage Regulators 7140688P
Standard Regulator 5V 0.5A

Standard Regulator 5V 0.5A

Supplier's Site
Voltage Regulators - 1686801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686801
Voltage Regulators 1686801
Standard Regulator 5V 0.5A

Standard Regulator 5V 0.5A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1203-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1203-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1203-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1203-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1203-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1203-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1203-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1203-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1203-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
5V 500mA 35V TO-252 LDO Voltage Regulator IC
776-L78M05CDT-TR
5V 500mA 35V TO-252 LDO Voltage Regulator IC 776-L78M05CDT-TR
5V 500mA LDO Regulator, TO-252, 35V In, 2V Dropout Product overview: L78M05CDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05CDT-TR can be used for catalog matching and distributor lookup.

5V 500mA LDO Regulator, TO-252, 35V In, 2V Dropout Product overview: L78M05CDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05CDT-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT-TR - 007581-L78M05CDT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT-TR
007581-L78M05CDT-TR
PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT-TR 007581-L78M05CDT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 007581-L78M05CDT-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: L78M05C Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C Case / Package: D-Pak Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 6mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): NJM#7805DL1A-TE1; MC7805BDTRK; TS78M05LACP RO; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 007581-L78M05CDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: L78M05C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 6mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NJM#7805DL1A-TE1; MC7805BDTRK; TS78M05LACP RO;
Introduction Date: September 16, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78M05CDT-TR
Linear Voltage Regulators L78M05CDT-TR
Linear Voltage Regulators 5.0V 0.5A Positive

Linear Voltage Regulators 5.0V 0.5A Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78M05CDT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78M05CDT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78M05CDT-TR
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - L78M05CDT-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
L78M05CDT-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) L78M05CDT-TR
62dB@(120Hz) 500mA Fixed 5V Positive electrode 35V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

62dB@(120Hz) 500mA Fixed 5V Positive electrode 35V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - L78M05CDT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78M05CDT-TR
PMIC - Voltage Regulators - Linear L78M05CDT-TR
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78M05CDT-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78M05CDT-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78M05CDT-TR
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 7140688 7140688P 497-1203-6-ND 776-L78M05CDT-TR 007581-L78M05CDT-TR L78M05CDT-TR L78M05CDT-TR L78M05CDT-TR L78M05CDT-TR L78M05CDT-TR
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500mA 35V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78M05CDT-TR Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type DPAK; Other; Dpak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 Other; D-Pak DPAK DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
IQ 0.0060 amps 0.0060 amps 0.0060 amps 0.0060 amps
Regulator Type Standard Low Dropout Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details