STMicroelectronics, Inc. Voltage Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics L78M05CDT-TR

Description
VOLTAGE REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics - 62X0515 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
62X0515
Voltage Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics 62X0515
VOLTAGE REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

VOLTAGE REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 2Vdo, 0.5A, 5V, 5%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics - 04X6410 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 0.5A, 5V, 5%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics
04X6410
V Reg, 2Vdo, 0.5A, 5V, 5%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics 04X6410
V REG, 2VDO, 0.5A, 5V, 5%, DPAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 0.5A, 5V, 5%, DPAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X0515
Product Name Voltage Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details