STMicroelectronics, Inc. Volt Reg, Fixed, 5V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics L78M05CDT-1

Description
VOLT REG, FIXED, 5V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:55V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 5V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:55V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 5V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics - 26M0547 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 5V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics
26M0547
Volt Reg, Fixed, 5V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics 26M0547
VOLT REG, FIXED, 5V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:55V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

VOLT REG, FIXED, 5V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:55V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0547
Product Name Volt Reg, Fixed, 5V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details