5V 500mA LDO Linear Voltage Regulator, TO-252, 35V In, 2% Acc Product overview: L78M05ACDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05ACDT-TR can be used for catalog matching and distributor lookup.
Voltage Regulator 5V 0.5A DPAK
Voltage Regulator 5V 0.5A DPAK
Voltage Regulator 5V 0.5A DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018392-L78M05ACDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 6mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulators 5.0V 0.5A Positive
IC REG LINEAR 5V 500MA DPAK
IC REG LINEAR 5V 500MA DPAK
IC REG LINEAR 5V 500MA DPAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78M05ACDT-TR | 6869319 | 6869319P | 018392-L78M05ACDT-TR | 497-1202-6-ND | L78M05ACDT-TR | L78M05ACDT-TR | L78M05ACDT-TR | L78M05ACDT-TR |
| Product Name | 5V 500mA 35V TO-252 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78M05ACDT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-252 | DPAK; Other; Dpak | Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| VIN | 35 volts | 35 volts | 35 volts | 35 volts |